The Samsung M391A1K43BB2-CTD is an 8GB DDR4 3200MHz SODIMM memory module. This module is designed to improve the performance and responsiveness of laptops and small form factor PCs. With its high speed and capacity, it enables smoother multitasking and faster application loading.
Applications
- Laptop memory upgrades
- Small form factor PC upgrades
- Mini PCs
- All-in-one computers
- Embedded systems
Features
- 8GB Capacity
- DDR4 Technology
- 3200MHz Speed
- SODIMM Form Factor
- 260-Pin
- 1.2V Voltage
Benefits
- Enhanced Multitasking: 8GB capacity allows users to run multiple applications simultaneously without experiencing significant slowdowns.
- Faster Data Transfer: 3200MHz speed enables quick data access, improving overall system responsiveness and reducing load times.
- Improved Gaming Performance: Higher memory speed can lead to smoother gameplay and reduced stuttering in gaming applications.
- Increased Productivity: Professionals can work with large files and complex applications more efficiently.
- Energy Efficiency: 1.2V operating voltage helps reduce power consumption and extend battery life in laptops.
Additional Details
The Samsung M391A1K43BB2-CTD is built to meet JEDEC standards, ensuring compatibility with a wide range of devices. Its 260-pin SODIMM design allows for easy installation in compatible systems. This module is particularly well-suited for users who require more memory capacity and faster performance for everyday tasks and more demanding applications. The increased memory improves the performance of various applications, allowing users to work more efficiently and enjoy a smoother computing experience. The low voltage operation is beneficial for laptops, helping to extend battery life during mobile use. Upgrading to this memory module is a cost-effective way to improve the overall performance and usability of compatible laptops and small form factor PCs.