EN
  • EN
  • DE

M390S2858CTU-C7A

Part No M390S2858CTU-C7A
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 128Mx72-7A ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952237-M390S2858CTU-C7A
Series *
Ultra Librarian 3D Model Ultra Librarian M390S2858CTU-C7A CAD Model

Description

The Samsung M390S2858CTU-C7A is a 256MB Registered Synchronous DRAM (SDRAM) module. This memory module is designed for use in servers and workstations, where reliability and data integrity are critical. The 'Registered' designation indicates that the module includes a register to buffer commands and addresses, reducing the load on the memory controller and improving stability, especially in systems with multiple memory modules.

Applications:

  • Servers: Provides reliable memory for server applications, databases, and virtualization platforms.
  • Workstations: Used in high-performance workstations for professional applications such as CAD, video editing, and scientific simulations.
  • Networking Equipment: Supports memory requirements for high-end routers and switches.
  • Industrial Computers: Ensures stable operation in demanding industrial environments.

Features:

  • Capacity: 256MB (Megabytes)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 32Mx72
  • Speed: PC133 (133MHz)
  • Voltage: 3.3V
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 3
  • Registered (Buffered): Includes a register to buffer commands and addresses.

Benefits:

  • Enhanced System Stability: The register buffers commands and addresses, reducing the load on the memory controller and improving overall system stability.
  • Improved Data Integrity: Registered modules help ensure reliable data transfer, which is critical in server and workstation environments.
  • Scalability: Registered memory allows for higher memory capacities in multi-DIMM configurations.
  • Optimized Performance: Provides stable and consistent performance under demanding workloads.
  • Reliable Operation: Designed for robust performance in critical computing environments.

Additional Details:

The Samsung M390S2858CTU-C7A SDRAM module is built to industry standards, ensuring compatibility and reliability. The registered design makes it particularly suitable for servers and workstations where stability is paramount. Its 133MHz speed and 3.3V operation offer a balance of performance and power efficiency. The registered buffering helps to minimize signal degradation and maintain data integrity, particularly in systems with multiple memory modules. This memory module is a reliable choice for enhancing the memory capacity and stability of compatible systems, especially in enterprise environments. The 'C7A' typically refers to the speed grade and timings of the module.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess