EN
  • EN
  • DE

M378T2953EZ3-CE6\2

Part No M378T2953EZ3-CE6\2
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 128Mx64 2Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951042-M378T2953EZ3-CE6\2
Series *
Ultra Librarian 3D Model Ultra Librarian M378T2953EZ3-CE6\2 CAD Model

Description

The Samsung M378T2953EZ3-CE6 is a 1GB DDR2-667MHz (PC2-5300) CL5 240-Pin DIMM memory module. Designed for desktop computers, this module enhances system performance by providing increased memory capacity and faster data transfer rates. It is a reliable and cost-effective solution for upgrading older systems or building new ones with DDR2 compatibility.

Applications

  • Desktop PCs
  • Workstations
  • General computing tasks
  • Running multiple applications simultaneously
  • Light gaming

Features

  • 1GB Capacity
  • DDR2 Technology
  • 667MHz (PC2-5300) Speed
  • 240-Pin DIMM
  • CL5 Latency
  • Unbuffered
  • Non-ECC

Benefits

  • Improved system responsiveness
  • Enhanced multitasking capabilities
  • Faster application loading times
  • Increased overall system performance
  • Stable and reliable operation

Additional Details

This memory module operates at 1.8V, adhering to the DDR2 standard voltage requirement. It is designed to be backward compatible with systems that support DDR2 memory. The 240-pin DIMM form factor ensures easy installation in compatible desktop motherboards. The module’s unbuffered design allows for faster data access compared to buffered modules. The non-ECC (Error Correcting Code) feature makes it suitable for general computing tasks where error correction is not critical. It is a single-sided module, with the memory chips located on one side of the PCB (Printed Circuit Board). The module is manufactured by Samsung, a leading provider of memory solutions, ensuring high quality and reliability.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess