EN
  • EN
  • DE

CRCW12061R00JNAHP

Part No CRCW12061R00JNAHP
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820974-CRCW12061R00JNAHP
Ultra Librarian 3D Model Ultra Librarian CRCW12061R00JNAHP CAD Model

Description

The CRCW12061R00JNAHP is a professional grade thick film chip resistor manufactured by Vishay. Part of the CRCW series, it's designed for high-power applications requiring stability and reliability. The '1206' designation indicates its size, with a length of 0.12 inches and a width of 0.06 inches.

Applications:

  • Power supplies: Used in power supplies for current limiting and voltage division.
  • Automotive electronics: Suitable for automotive applications requiring high reliability and stability.
  • Industrial equipment: Used in industrial control systems and automation equipment.
  • LED lighting: Current limiting resistors in LED driver circuits.
  • High-density circuits: Applications requiring small size and high power dissipation.

Features:

  • High power rating: Higher power rating compared to standard chip resistors.
  • Small size: Compact 1206 package for space-constrained applications.
  • Thick film construction: Provides good stability and reliability.
  • Surface-mount technology: Suitable for automated assembly processes.
  • High-temperature operation: Designed to operate at elevated temperatures.

Benefits:

  • Increased power handling: Higher power rating allows for use in more demanding applications.
  • Reduced board space: Small size allows for denser circuit designs.
  • Improved reliability: Thick film construction ensures stable performance over time.
  • Easy assembly: Surface-mount technology simplifies the assembly process.

Additional Details:

The CRCW12061R00JNAHP has a resistance value of 1.0 Ohm. It has a tolerance of ±5%. The temperature coefficient is ±200 ppm/°C. These resistors meet RoHS compliance. They are designed for applications requiring high power dissipation in a small package.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess