Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950855-M378T2863EHS-CE6
Series *
Ultra Librarian 3D Model Ultra Librarian M378T2863EHS-CE6 CAD Model

Description

The Samsung M378T2863EHS-CE6 is a 1GB DDR2 SDRAM module intended for use in desktop computers. It is designed to provide reliable performance and enhance system responsiveness.

Applications:

  • Desktop computers

Features:

  • 1GB capacity
  • DDR2 technology
  • PC2-6400 (800MHz) speed
  • 240-Pin DIMM
  • Unbuffered
  • Non-ECC
  • Double-sided module

Benefits:

  • Improved system performance
  • Enhanced multitasking capabilities
  • Faster loading times for applications
  • Smooth overall computing experience
  • Reliable and stable performance

Additional Details:

The Samsung M378T2863EHS-CE6 module operates at a voltage of 1.8V. It is a 240-pin DIMM and is compatible with motherboards supporting DDR2 memory with PC2-6400 specification. Its timings are generally CL6 (6-6-6). The unbuffered design allows for direct memory access, contributing to improved data transfer rates. Being non-ECC, it is suitable for standard desktop use.

This memory module provides a convenient upgrade option for older desktop systems, enabling better performance when running applications and managing multiple tasks. The 1GB capacity offers a balance between performance and cost-effectiveness for general computing needs.

Built to Samsung's high standards, the M378T2863EHS-CE6 is designed for stability and reliability. This memory module is designed to meet or exceed industry standards for performance and compatibility.

You May Also Be Interested in

Samsung
DDR3-1600 512Mx72 ECC UDIMM (4GB)
Need more? Email Us
ECAD model for M391B5273CH0-CK0
Kingston
DDR3-1600 512Mx64 UDIMM (8GB Kit)
Need more? Email Us
ECAD model for KHX16C9B1RK2/8G
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Need more? Email Us
ECAD model for HMT351R7CFR8C-PBT3
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451R7DFR8A-PB
Hynix Semiconductor
DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Need more? Email Us
ECAD model for HMT41GU7BFR8C-PB
Samsung
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for M378B1G73QH0-CK0
Samsung
DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for M378B5173DB0-YK0
Kingston
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for KHX1600C10D3B1/8GBK
Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for 661548\4GB\256Mx8\16C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention