EN
  • EN
  • DE

M378B5273BH1-CH9

Part No M378B5273BH1-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948733-M378B5273BH1-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5273BH1-CH9 CAD Model

Description

The Samsung M378B5273BH1-CH9 is a 4GB DDR3 desktop memory module operating at a speed of 1333MHz. This module is designed to provide reliable performance and enhance the overall responsiveness of desktop computers.

Applications

  • Desktop PCs for general use
  • Workstations requiring moderate memory capacity
  • Systems running mainstream operating systems and applications
  • Office productivity software
  • Web browsing and multimedia consumption

Features

  • 4GB Capacity: Provides sufficient memory for everyday computing tasks.
  • DDR3 Technology: Utilizes DDR3 SDRAM for faster data transfer rates compared to DDR2.
  • 1333MHz Speed: Operates at 1333MHz, enabling quick access to data.
  • 240-Pin DIMM: Standard desktop memory module with 240 pins.
  • Unbuffered: Unbuffered memory for standard desktop use.
  • Non-ECC: Non-Error Correcting Code memory, suitable for home and office environments.

Benefits

  • Improved System Performance: Enhances the speed and responsiveness of desktop computers.
  • Multitasking Capabilities: Allows users to run multiple applications simultaneously without significant slowdown.
  • Enhanced Productivity: Enables smoother and more efficient workflow.
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to boost system performance.
  • Reliable Operation: Designed for stable and consistent performance.

Additional Details

This memory module conforms to the DDR3 standard, ensuring compatibility with a wide range of desktop motherboards. It requires a 240-pin DIMM slot and supports a voltage of 1.5V. The module is designed for ease of installation and is suitable for users looking to upgrade their desktop PC's memory capacity for improved performance. Samsung is a well-known manufacturer of memory products, ensuring quality and reliability. This module is particularly useful for systems that are frequently used for tasks such as web browsing, document editing, and multimedia playback. The 4GB capacity is sufficient for running most common applications and operating systems without experiencing significant performance bottlenecks. The module's 1333MHz speed further enhances its performance capabilities, allowing for quick data access and processing. The CL9 latency provides a balance between speed and affordability, making it a suitable choice for a wide range of users.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess