EN
  • EN
  • DE

M378B5173QH0-CK0

Part No M378B5173QH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948013-M378B5173QH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5173QH0-CK0 CAD Model

Description

The Samsung M378B5173QH0-CK0 is a 4GB DDR3 1600MHz CL11 desktop memory module (DIMM). Designed for desktop computers, this module enhances system performance by providing faster data access and improved multitasking capabilities. It is built with quality components and designed to meet industry standards for reliability and compatibility.

Applications:

  • Desktop PC Memory Upgrade: Increases the performance of compatible desktop computers.
  • General Computing: Suitable for everyday tasks like browsing, document editing, and media playback.
  • Entry-Level Gaming: Can provide a performance boost for older or budget gaming systems.

Features:

  • 4GB Capacity: Provides sufficient memory for common applications and multitasking.
  • DDR3 Technology: Offers improved bandwidth and efficiency compared to DDR2 memory.
  • 1600MHz Clock Speed: Enables faster data transfer rates for improved performance.
  • CL11 Latency: A standard latency rating for DDR3 1600MHz memory.
  • DIMM Form Factor: Standard size for desktop computers.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without slowdowns.
  • Faster Application Loading: Reduces the time it takes to open and use software programs.
  • Enhanced System Responsiveness: Makes the computer feel more responsive to user input.
  • Increased Productivity: Enables users to complete tasks more quickly and efficiently.
  • Cost-Effective Upgrade: Provides a performance boost at a reasonable price.

Additional Details:

The M378B5173QH0-CK0 is manufactured by Samsung, a reputable memory manufacturer. It operates at a standard DDR3 voltage of 1.5V. The module conforms to JEDEC standards. M378 indicates that it is a DIMM module, B5173QH0 describes the density and configuration, and CK0 indicates speed and timing characteristics.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess