EN
  • EN
  • DE

M378A2G43MX1-CTD

Part No M378A2G43MX1-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 2Gx64 UDIMM 1Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946422-M378A2G43MX1-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M378A2G43MX1-CTD CAD Model

Description

The Samsung M378A2G43MX1-CTD is a 16GB DDR4-2666MHz Unbuffered DIMM (UDIMM) memory module designed for desktop computers. It's a PC4-21300 module, indicating its peak data transfer rate of 21,300 MB/s. This module utilizes a 288-pin configuration.

Applications:

  • Desktop PC upgrades
  • New desktop PC builds
  • Workstations
  • Gaming Rigs

Features:

  • 16GB Capacity: Provides ample memory for multitasking, demanding applications, and gaming.
  • DDR4 Technology: Offers faster speeds and lower power consumption compared to DDR3.
  • 2666MHz Clock Speed: Enables quick data transfer and improved system responsiveness.
  • Unbuffered DIMM (UDIMM): Designed for desktop PCs and offers a cost-effective memory solution.
  • 288-Pin Configuration: Standard DDR4 DIMM connector.
  • PC4-21300: Specifies the module's peak data transfer rate.

Benefits:

  • Improved Multitasking: Run multiple applications simultaneously without performance slowdown.
  • Enhanced Gaming Performance: Experience smoother gameplay and faster loading times.
  • Faster Application Loading: Reduce waiting times for applications to launch and operate.
  • Increased System Responsiveness: Enjoy a more fluid and responsive computing experience.
  • Increased productivity: Allows handling of larger datasets and complex tasks.

Additional Details:

This Samsung module operates at a voltage of 1.2V, contributing to energy efficiency. It is designed to meet JEDEC standards for DDR4 memory modules, ensuring compatibility with a wide range of desktop motherboards that support DDR4 memory. The specific chips used on the module are likely Samsung-manufactured DRAM chips, known for their reliability and performance. This memory module is also designed for general purpose computing and is not ECC (Error Correcting Code) memory.

You May Also Be Interested in

Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess