EN
  • EN
  • DE

M378A2G43AB3-CWE

Part No M378A2G43AB3-CWE
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-3200AA 2Gx64 UDIMM 1Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945972-M378A2G43AB3-CWE
Series *
Ultra Librarian 3D Model Ultra Librarian M378A2G43AB3-CWE CAD Model

Description

The Samsung M378A2G43AB3-CWE is a 16GB DDR4-3200 Unbuffered DIMM (UDIMM). This memory module is designed for desktops and workstations, offering high capacity and speed for demanding applications. Its unbuffered design ensures compatibility with a wide range of systems.

Applications:

  • High-performance Desktops
  • Workstations
  • Gaming PCs
  • Content Creation
  • General Computing

Features:

  • 16GB Capacity
  • DDR4-3200 (PC4-25600) Speed
  • Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • 1.2V Operating Voltage
  • CL22 Latency

Benefits:

  • High Capacity for Multi-Tasking and Resource-Intensive Applications
  • Fast Data Transfer Rates for Improved System Performance
  • Low Voltage Operation for Reduced Power Consumption
  • Easy to Install in Compatible Systems
  • Reliable Performance from a Trusted Manufacturer

Additional Details:

The M378A2G43AB3-CWE operates at a frequency of 3200MHz, providing fast data access and improved system responsiveness. The 1.2V operating voltage helps reduce power consumption and heat generation, contributing to a more energy-efficient system. The 288-pin DIMM form factor ensures compatibility with a wide range of motherboards designed for DDR4 memory. The CL22 latency defines the delay between the request for data and its availability, impacting overall system performance.

The 16GB capacity allows users to run multiple applications and handle large datasets without experiencing performance bottlenecks. The high-speed DDR4 interface minimizes memory latency and improves data transfer rates. This module is an excellent choice for users looking to upgrade their system’s memory for enhanced performance in gaming, content creation, and general computing tasks. It provides a balance of speed, capacity, and reliability, making it suitable for various applications. The unbuffered design ensures compatibility with a broad range of desktop and workstation systems, simplifying the upgrade process. The Samsung M378A2G43AB3-CWE is a reliable and efficient memory module that enhances overall system performance.

You May Also Be Interested in

Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess