EN
  • EN
  • DE

M378A1K43BB2-CTD

Part No M378A1K43BB2-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946456-M378A1K43BB2-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M378A1K43BB2-CTD CAD Model

Description

The Samsung M378A1K43BB2-CTD is an 8GB DDR4-2666MHz Unbuffered DIMM (UDIMM) memory module for desktop computers. This module offers a balance of performance and capacity for everyday computing and multitasking.

Applications:

  • Desktop PC upgrades
  • New desktop PC builds
  • Home and office PCs

Features:

  • 8GB Capacity: Provides sufficient memory for common computing tasks.
  • DDR4 Technology: Offers faster speeds and lower power consumption than DDR3.
  • 2666MHz Clock Speed: Enables quick data transfer and improved system responsiveness.
  • Unbuffered DIMM (UDIMM): Standard memory type for desktop PCs.
  • 288-Pin Configuration: Industry-standard DDR4 connector.
  • PC4-21300: Indicates the module's data transfer rate.

Benefits:

  • Improved Multitasking: Allows you to run multiple applications simultaneously without slowdowns.
  • Faster Application Loading: Reduces waiting time for applications to launch.
  • Enhanced System Responsiveness: Makes your computer feel snappier and more responsive.
  • Increased Productivity: Enables you to work more efficiently.

Additional Details:

The Samsung M378A1K43BB2-CTD operates at a voltage of 1.2V, contributing to energy efficiency and lower heat generation. It is designed to meet JEDEC standards for DDR4 memory modules, ensuring compatibility with a wide range of desktop motherboards that support DDR4. This is non-ECC (Error Correcting Code) memory suitable for most consumer and business desktop PCs. The module uses Samsung DRAM chips known for their reliability.

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess