EN
  • EN
  • DE

M368L3223DTL-CB000

Part No M368L3223DTL-CB000
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-266 32Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951679-M368L3223DTL-CB000
Series *
Ultra Librarian 3D Model Ultra Librarian M368L3223DTL-CB000 CAD Model

Description

The M368L3223DTL-CB000 is a 256MB DDR SDRAM module manufactured by Samsung. This memory module is designed for use in desktop computers to enhance performance and multitasking capabilities. It conforms to the DDR (Double Data Rate) SDRAM standard, offering improved data transfer rates compared to older SDRAM technologies.

Applications:

  • Desktop PCs: Used to increase the memory capacity of desktop computers, improving overall system responsiveness.
  • Office Workstations: Suitable for office environments where multiple applications are run simultaneously.
  • Home Computing: Enhances the performance of home computers for gaming, browsing, and other general tasks.

Features:

  • 256MB Capacity: Offers 256MB of DDR SDRAM memory.
  • DDR Technology: Employs DDR SDRAM technology, providing faster data transfer rates.
  • Unbuffered DIMM: Standard unbuffered design for wide compatibility.
  • 184-Pin DIMM: Utilizes a 184-pin DIMM connector for easy installation.

Benefits:

  • Enhanced Performance: Increases the available system memory, leading to quicker application load times and smoother multitasking.
  • Improved Responsiveness: Makes the system more responsive to user inputs and commands.
  • Cost-Effective Upgrade: A relatively inexpensive way to boost system performance.

Additional Details:

The M368L3223DTL-CB000 operates at a voltage of 2.5V. It's a 184-pin DIMM designed for compatibility with desktop motherboards that support DDR SDRAM. Always check the motherboard's specifications to ensure compatibility before purchasing. For detailed specifications, including timings and latency, refer to the official Samsung datasheet.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess