EN
  • EN
  • DE

KMQN10006M-B318

Part No KMQN10006M-B318
Manufacturer Samsung
Catalog SDRAM
Description eMCP eMMC + DRam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956606-KMQN10006M-B318
Series *
Ultra Librarian 3D Model Ultra Librarian KMQN10006M-B318 CAD Model

Description

The KMQN10006M-B318 is an eMMC (embedded MultiMediaCard) NAND flash memory module manufactured by Samsung. This type of memory is commonly found in smartphones, tablets and other mobile devices. It's a non-volatile memory, meaning it retains data even when power is removed.

Applications

  • Smartphones
  • Tablets
  • Embedded Systems
  • Wearable Technology
  • Portable Gaming Devices

Features

  • eMMC Standard Interface: Adheres to the JEDEC eMMC standard for compatibility.
  • NAND Flash Technology: Uses NAND flash for high-density, non-volatile storage.
  • Integrated Controller: Incorporates a controller for managing NAND flash operations, wear-leveling, and error correction.
  • High-Speed Data Transfer: Supports fast data transfer for quicker loading and responsiveness.
  • Low Power Consumption: Designed for energy efficiency to extend battery life in portable devices.
  • Secure Erase: Offers secure erase capabilities for data protection.
  • Wide Temperature Range: Operates within a suitable temperature range for reliability.

Benefits

  • Improved Performance: Fast data access speeds up application loading and system performance.
  • Large Storage Capacity: Provides significant storage for operating systems, applications, and user files.
  • Reliable Data Storage: Integrated controller ensures data integrity through error correction and wear leveling.
  • Longer Battery Life: Low power consumption contributes to extended battery life in mobile devices.
  • Simplified Integration: eMMC's integrated design simplifies system integration.
  • Data Security: Secure erase feature enhances data security by securely deleting sensitive information.

Additional Details

The KMQN10006M-B318 is designed to withstand the demands of mobile environments. Wear leveling ensures even use of the NAND flash memory cells, prolonging the lifespan of the device. Error correction code (ECC) protects against data corruption. Please refer to the official Samsung datasheet for specific details on storage capacity, data transfer rates, operating temperature ranges, and power consumption figures.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess