The KM44C4104CS-5 is a 4Mb Dynamic RAM manufactured by Samsung. This DRAM offers a fast access time, making it suitable for applications requiring quick data retrieval and storage.
Applications
- Memory modules in computers and servers.
- Graphics cards.
- Digital signal processing (DSP) systems.
- Embedded systems requiring external RAM.
- Telecommunication equipment.
Features
- 4Mb (4,194,304 bits) capacity.
- Organized as 1M x 4 bits.
- Fast access time of 50ns (based on the -5 designation).
- Single 5V power supply.
- Low power consumption.
- TTL compatible inputs and outputs.
- Available in a standard DIP or SOJ package.
- Refresh modes include CAS-before-RAS refresh, RAS-only refresh, and hidden refresh.
Benefits
- High density allows for significant memory storage in a compact form factor.
- Fast access time ensures quick data retrieval, improving system performance.
- Low power consumption makes it suitable for battery-powered applications.
- TTL compatibility simplifies interfacing with other digital circuits.
- Multiple refresh modes offer flexibility in memory management.
Additional Details
The KM44C4104CS-5 operates on a single 5V power supply and is designed for use in a wide range of applications. Its fast access time and low power consumption make it a suitable choice for systems requiring both high performance and energy efficiency. The DRAM supports various refresh modes, including CAS-before-RAS refresh, RAS-only refresh, and hidden refresh, providing flexibility in memory management.
The part is typically available in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package, which simplifies mounting on printed circuit boards. The TTL compatible inputs and outputs allow for easy integration with other digital components in the system. The 1M x 4 organization allows efficient handling of data, especially in systems dealing with byte-wide or word-wide data.
It's a mature product, so it may be found in legacy systems or as a replacement part for existing equipment. While newer DRAM technologies offer higher densities and faster speeds, the KM44C4104CS-5 remains a reliable choice for applications where its specific characteristics are well-suited.