EN
  • EN
  • DE

KM44C256AP-8

Part No KM44C256AP-8
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067525-KM44C256AP-8
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM44C256AP-8 CAD Model

Description

The KM44C256AP-8 is a 256K x 4-bit CMOS Dynamic RAM (DRAM) manufactured by Samsung. This DRAM provides a memory capacity of 256 kilobits organized as 256 rows of 4 bits each. The '-8' suffix typically indicates an access time of 80ns, making it suitable for applications requiring moderate speed. It is designed for use with a single 5V power supply.

Applications

  • Computer memory: Used as main memory in older computer systems.
  • Graphics cards: Found in older graphics cards as video RAM.
  • Printers: Employed as buffer memory for printing data.
  • Embedded systems: Integrated into embedded systems requiring RAM.
  • Networking Equipment: Used in routers and switches as buffer memory.

Features

  • Organization: 256K x 4 bit
  • Access Time: 80 ns
  • Power Supply: Single 5V ±10%
  • Operating Current: Specified in datasheet
  • Standby Current: Low standby current for power saving
  • Package: DIP (Dual In-line Package) or SOJ (Small Outline J-lead)
  • Refresh: Requires refresh cycles to maintain data

Benefits

  • Sufficient memory capacity: Provides adequate memory for many applications.
  • Moderate speed: Offers a balance between speed and cost.
  • Low power consumption: Reduces power consumption and heat generation.
  • Reliable operation: Ensures stable and dependable performance.
  • Industry-standard package: Easy integration into existing designs.

Additional Details

The KM44C256AP-8 requires periodic refresh cycles to retain data. The specific refresh characteristics and timing requirements are specified in the datasheet. The device is commonly available in DIP and SOJ packages. Operating temperature ranges from 0°C to 70°C. The Samsung KM44C256AP series is a commodity memory component. The datasheet will provide specific details regarding power consumption, timing diagrams, and absolute maximum ratings.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess