EN
  • EN
  • DE

KM41C256P-7

Part No KM41C256P-7
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description Fast Page DRAM, 256KX1, 70ns, CMOS, PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067507-KM41C256P-7
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM41C256P-7 CAD Model

Description

The KM41C256P-7 is a 256K x 1-bit CMOS Dynamic RAM manufactured by Samsung. This DRAM offers a fast access time of 70ns, making it suitable for various memory applications requiring quick data retrieval and storage. The device utilizes advanced CMOS technology to achieve low power consumption and high reliability. This memory chip is designed to operate on a single 5V power supply.

Applications

  • Computer memory: Main memory for older computer systems.
  • Graphics cards: Used as video RAM in older graphics cards.
  • Printers: Buffer memory for printing data.
  • Embedded systems: Memory for various embedded applications, like industrial control systems.
  • Networking equipment: Buffer memory in routers and switches.

Features

  • Organization: 256K x 1 bit
  • Access time: 70 ns
  • Power supply: Single 5V ±10%
  • Operating current: Specified in datasheet
  • Standby current: Low standby current for power saving
  • Package: DIP (Dual In-line Package)
  • Refresh: Requires refresh cycles to retain data

Benefits

  • Fast access time: Enables quick data read and write operations, improving system performance.
  • Low power consumption: Reduces overall system power consumption and heat dissipation.
  • High reliability: Ensures stable and dependable operation over extended periods.
  • Industry-standard package: Easy to integrate into existing designs.

Additional Details

The KM41C256P-7 requires periodic refresh cycles to maintain data integrity. The specific refresh requirements, along with timing characteristics, can be found in the device datasheet. The device is typically packaged in a standard DIP package, facilitating easy insertion and removal from circuit boards. The operating temperature range is typically 0°C to 70°C. This DRAM part number is considered obsolete by most distributors. It is considered a commodity memory component by Samsung.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess