EN
  • EN
  • DE

KM41256PJ-15

Part No KM41256PJ-15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021332-KM41256PJ-15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM41256PJ-15 CAD Model

Description

The KM41256PJ-15 is a 256K x 1 bit Dynamic Random Access Memory (DRAM) chip manufactured by Samsung. It is a type of semiconductor memory widely used in electronic devices for temporary storage of data and instructions. The '15' likely refers to its access time in nanoseconds, indicating a relatively fast memory chip for its era.

Applications:

  • Personal Computers (Early Models)
  • Printers
  • Industrial Control Systems
  • Telecommunications Equipment
  • Graphics Cards (Early Models)
  • Embedded Systems

Features:

  • 256K x 1 bit memory organization
  • Fast access time (15ns)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Refresh capability
  • Plastic DIP (Dual In-line Package)

Benefits:

  • Temporary Data Storage: Stores data and instructions required for immediate use by the processor.
  • Fast Access: Provides quick access to stored data, improving system performance.
  • Easy Integration: TTL compatibility simplifies integration with other digital circuits.
  • Wide Availability: Historically a widely available memory chip, though now largely obsolete.
  • Cost-Effective (in its time): Provided a cost-effective solution for memory requirements in older systems.

Additional Details:

The KM41256PJ-15 operates on a single 5V power supply and features TTL compatible inputs and outputs, making it easy to interface with other digital components. It requires a refresh cycle to maintain the stored data, as is characteristic of DRAM. This chip was commonly used in older computer systems, printers, and other electronic devices requiring temporary storage of data. While largely obsolete in modern systems due to its limited capacity and availability of faster, more efficient memory technologies, it remains a significant component in the history of computer memory. Its DIP package allowed for easy installation on printed circuit boards. Understanding of this type of memory is useful when maintaining or repairing vintage computer equipment.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Samsung
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0382
KEC
Lowest to $0.0658
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess