EN
  • EN
  • DE

AT89C55-24QI

Part No AT89C55-24QI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-Bit Microcontroller with 20K Bytes Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148815-AT89C55-24QI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C55-24QI CAD Model

Description

The AT89C55-24QI is a microcontroller from Atmel based on the 8051 architecture. As indicated by its category, it is an END-OF-LIFE product, meaning it is no longer actively manufactured or supported. It was designed for embedded control applications requiring a simple, robust, and cost-effective solution.

Applications

  • Embedded Control Systems: Used in various embedded systems for controlling devices and processes.
  • Industrial Control: Employed in industrial equipment for automation and monitoring tasks.
  • Consumer Electronics: Found in older consumer electronics like remote controls, appliances, and toys.
  • Instrumentation: Used in basic instrumentation devices for data acquisition and control.
  • Simple Automation Tasks: Suitable for automating simple tasks in various applications.

Features

  • 8051 Core: Based on the industry-standard 8051 microcontroller core.
  • Flash Memory: Contains on-chip Flash memory for program storage, allowing for easy reprogramming.
  • RAM: Includes on-chip RAM for data storage and processing.
  • Timers/Counters: Features multiple timers and counters for timing and counting operations.
  • Serial Communication: Provides serial communication interfaces for communication with other devices.
  • I/O Ports: Offers general-purpose I/O ports for interfacing with external components.

Benefits

  • Well-Established Architecture: The 8051 architecture is well-known and widely supported.
  • Easy to Program: The 8051 instruction set is relatively simple and easy to learn.
  • Cost-Effective (Historically): The 8051 family was historically a cost-effective solution for embedded control.
  • Integrated Features: The on-chip Flash memory, RAM, timers, and serial communication interfaces reduce the need for external components.
  • Large User Community: The 8051 architecture has a large user community, providing ample resources and support.

Additional Details

The AT89C55-24QI is an END-OF-LIFE product. This means that it is no longer recommended for new designs. If you are currently using this component, it is important to consider migrating to a newer, more readily available microcontroller. Due to its limited availability, the pricing of this component may be inflated. Check with multiple suppliers to ensure availability and competitive pricing. When replacing this component, consider factors such as pin compatibility, memory requirements, and peripheral functions.

You May Also Be Interested in

Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess