EN
  • EN
  • DE

KLMAG2WE4A-A001

Part No KLMAG2WE4A-A001
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 718876-KLMAG2WE4A-A001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KLMAG2WE4A-A001 CAD Model

Description

The KLMAG2WE4A-A001 is an eMMC (embedded MultiMediaCard) device manufactured by Samsung. It is a type of flash memory commonly used in mobile devices, tablets, and other embedded systems for data storage. eMMC offers a compact form factor, high storage capacity, and relatively fast data transfer speeds, making it suitable for a wide range of applications.

Applications:

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Functions similarly to smartphones, providing storage for the operating system, applications, and files.
  • Embedded Systems: Employed in various embedded systems requiring non-volatile memory, such as navigation systems, industrial control devices, and point-of-sale terminals.
  • Digital Cameras: Stores images and videos captured by the camera.
  • Portable Media Players: Provides storage for music, videos, and other media files.

Features:

  • eMMC Standard: Compliant with the eMMC standard, ensuring compatibility and interoperability.
  • High Storage Capacity: Offers substantial storage capacity for applications, operating systems, and user data.
  • Fast Data Transfer: Provides relatively fast read and write speeds for quick access to stored data.
  • Managed NAND Flash: Incorporates managed NAND flash memory, handling error correction, wear leveling, and other memory management tasks.
  • Small Form Factor: Features a compact form factor suitable for space-constrained applications.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data.
  • Improved System Performance: Enables faster boot times and application loading.
  • Simplified Design: Simplifies system design by integrating memory management functions.
  • Reduced Time to Market: Allows for faster product development cycles.
  • Enhanced User Experience: Contributes to a better overall user experience through faster and more responsive operation.

Additional Details:

The specific storage capacity of the KLMAG2WE4A-A001 can vary. It utilizes NAND flash memory technology. eMMC devices integrate a flash memory controller within the same package as the flash memory, simplifying the host system's interface. Refer to the official Samsung datasheet for complete technical specifications, including operating voltage, temperature range, and data retention characteristics.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess