EN
  • EN
  • DE

KLM8G2FEJA-A002

Part No KLM8G2FEJA-A002
Manufacturer Samsung
Catalog EMMC
Description 8GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956202-KLM8G2FEJA-A002
Series *
Ultra Librarian 3D Model Ultra Librarian KLM8G2FEJA-A002 CAD Model

Description

The KLM8G2FEJA-A002 is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. It is a high-performance, managed NAND flash memory designed for a wide range of applications, including smartphones, tablets, and other mobile devices. This eMMC provides reliable and efficient storage, incorporating a controller that manages the NAND flash memory, simplifying the memory subsystem design for the host device.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices
  • Digital cameras
  • Handheld gaming consoles
  • Embedded systems

Features:

  • 8GB storage capacity
  • eMMC 5.1 interface
  • NAND flash memory
  • Managed memory with integrated controller
  • High-speed data transfer rates
  • Supports advanced flash management features (wear leveling, bad block management)
  • Low power consumption
  • Small form factor

Benefits:

  • High storage capacity: Provides ample space for operating systems, applications, and user data.
  • Fast data access: Enables quick boot times and application loading.
  • Reliable performance: Ensures data integrity and long-term storage reliability.
  • Simplified integration: Managed NAND simplifies the memory subsystem design.
  • Low power consumption: Extends battery life in portable devices.
  • Compact size: Suitable for space-constrained mobile devices.

Additional Details:

The KLM8G2FEJA-A002 utilizes the eMMC 5.1 interface, which supports high-speed data transfer rates, allowing for quick read and write operations. The integrated controller manages the NAND flash memory, handling wear leveling, bad block management, and error correction, thereby extending the lifespan and reliability of the memory. Its low power consumption makes it ideal for battery-powered devices. The 8GB storage capacity allows for storing a considerable amount of data, applications, and media files. This eMMC is typically used as the primary storage device in mobile phones and tablets, providing the necessary storage space for the operating system, applications, and user data. Samsung's eMMC solutions are known for their quality and performance, making the KLM8G2FEJA-A002 a popular choice for device manufacturers.

You May Also Be Interested in

Kingston
16GB eMMC
Need more? Email Us
Epson Company
4GB eMMC Ver4.41
Need more? Email Us
Samsung
64GB eMMC4.41
Need more? Email Us
Samsung
16GB eMMC5.1
Need more? Email Us
Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Kingston
16GB eMMC
Lowest to $26.3910
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $46.5672
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess