The Samsung KLM8G1WEPD-B031 is an embedded MultiMediaCard (eMMC) memory solution, providing non-volatile storage for a wide array of applications. This eMMC integrates flash memory and a controller into a single package, offering a compact and efficient storage solution for embedded systems.
Applications
- Smartphones
- Tablets
- E-Readers
- Portable Media Players
- Other embedded devices requiring storage
Features
- Capacity: 8GB
- Interface: eMMC 4.5
- Operating Voltage: 2.7V ~ 3.6V
- Package: FBGA
- Temperature Range: -25°C to +85°C
- Advanced Features: Supports features such as enhanced error correction, wear-leveling, and power management.
Benefits
- High Performance: eMMC interface delivers fast data access, improving system responsiveness and application loading times.
- Reliable Storage: Built-in error correction and wear-leveling mechanisms ensure data integrity and prolong the lifespan of the memory.
- Simplified Integration: Single-package design simplifies the integration process.
- Low Power Consumption: Designed to minimize power usage, extending battery life in portable devices.
- Compact Size: The small form factor makes it suitable for use in space-constrained devices.
The KLM8G1WEPD-B031 is engineered to meet the demands of modern mobile devices. Its integration of flash memory and controller within a single package streamlines data management and enhances overall system performance. Furthermore, the device's support for secure erase and data encryption bolsters data security and privacy. The robust design and extensive temperature range of the KLM8G1WEPD-B031 render it appropriate for diverse operational conditions, guaranteeing consistent performance in challenging environments.