EN
  • EN
  • DE

KFM4G16Q5M-GEB8

Part No KFM4G16Q5M-GEB8
Manufacturer Samsung
Catalog Unclassified Memory
Description OneNand 4G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957168-KFM4G16Q5M-GEB8
Series *
Ultra Librarian 3D Model Ultra Librarian KFM4G16Q5M-GEB8 CAD Model

Description

The KFM4G16Q5M-GEB8 is a NAND flash memory component manufactured by Samsung. This memory chip is designed for use in various applications requiring non-volatile storage, including mobile devices, embedded systems, and other consumer electronics. Its design prioritizes performance, reliability, and efficient power consumption.

Applications:

  • Smartphones: Embedded storage for operating systems, applications, and user data.
  • Tablets: Storage for operating systems, applications, and user files.
  • Digital Cameras and Camcorders: Storage medium for captured images and videos.
  • Portable Media Players: Storage for music, videos, and other media content.
  • Embedded Systems: Storage for firmware, data logging, and other embedded applications.

Features:

  • Capacity: 4Gb (Gigabit) NAND Flash Memory
  • Organization: Organized as 256M x 16
  • Voltage: Operates at a specified voltage level (typically 3.3V or 1.8V – consult the datasheet for precise specifications).
  • Interface: Parallel interface for data transfer.
  • Package: Available in a standard package suitable for surface mount assembly on PCBs.
  • Temperature Range: Designed to operate within a specific temperature range; industrial temperature range variants may be available.
  • Data Retention: Ensures long-term data retention for reliable storage.

Benefits:

  • Non-Volatile Storage: Retains stored data even when power is off, ensuring data integrity.
  • High Density: Provides a large storage capacity in a compact form factor.
  • Reliable Performance: Designed for robust and dependable operation.
  • Cost-Effectiveness: Offers a cost-efficient storage solution for a wide array of applications.
  • Compact Size: Facilitates integration into small and portable devices.

Additional Details:

The KFM4G16Q5M-GEB8 utilizes NAND flash technology, renowned for its high storage density and relatively low cost per bit. This technology is commonly employed in devices where non-volatile storage is essential. The specific read and write performance characteristics of this component are contingent upon the controller and interface used in the end product. Detailed technical specifications are available in the official Samsung datasheet for this part number.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess