EN
  • EN
  • DE

KFG2G16Q2B-HEB80

Part No KFG2G16Q2B-HEB80
Manufacturer Samsung
Catalog Unclassified Memory
Description 2GB OneNAND 128Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957176-KFG2G16Q2B-HEB80
Series *
Ultra Librarian 3D Model Ultra Librarian KFG2G16Q2B-HEB80 CAD Model

Description

The KFG2G16Q2B-HEB80 is an eMMC (embedded MultiMediaCard) memory device manufactured by Samsung. It is designed for a wide range of applications requiring high-density, high-performance, and reliable storage solutions. eMMC devices integrate NAND flash memory and a controller into a single package, simplifying the design and manufacturing process for embedded systems.

Applications:

  • Smartphones
  • Tablets
  • GPS Devices
  • Digital Cameras
  • E-Readers
  • Embedded Systems
  • IoT Devices

Features:

  • High-density NAND flash memory
  • Integrated controller for memory management
  • MMC interface for easy integration
  • High-speed data transfer rates
  • Low power consumption
  • Advanced error correction code (ECC) for data reliability
  • Supports various power modes for energy efficiency
  • Compliant with industry standards for eMMC devices

Benefits:

  • Provides ample storage space for applications, multimedia content, and user data.
  • Simplifies system design with integrated controller.
  • Enables fast boot times and quick application loading.
  • Extends battery life in portable devices.
  • Ensures data integrity and prevents data loss.
  • Reduces development time and costs.
  • Offers a reliable and durable storage solution.

Additional Details:

The KFG2G16Q2B-HEB80 eMMC device likely utilizes a specific NAND flash technology and operates at a particular voltage. The exact capacity can be confirmed through the product datasheet. The operating temperature range and storage temperature range are also important considerations for ensuring reliable performance in various environments. The device incorporates wear-leveling algorithms to extend the lifespan of the NAND flash memory. Part of the eMMC storage is dedicated to firmware and system operations.

For detailed technical specifications, including capacity, operating voltage, temperature ranges, and performance metrics, refer to the official Samsung product datasheet for the KFG2G16Q2B-HEB80.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess