EN
  • EN
  • DE

KFG1G16U2D-HIB6000

Part No KFG1G16U2D-HIB6000
Manufacturer Samsung
Catalog Unclassified Memory
Description 1G One Nand
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957161-KFG1G16U2D-HIB6000
Series *
Ultra Librarian 3D Model Ultra Librarian KFG1G16U2D-HIB6000 CAD Model

Description

The KFG1G16U2D-HIB6000 is a NAND flash memory component manufactured by Samsung. This memory chip is designed for use in a variety of embedded systems and consumer electronics devices, providing non-volatile storage for data and program code. It is designed for robust performance and reliability.

Applications:

  • Solid State Drives (SSDs): As a component in lower-capacity SSDs.
  • Embedded Systems: For storage in embedded applications like set-top boxes and industrial control systems.
  • Mobile Devices: In older or lower-end smartphones and tablets for storage.
  • USB Flash Drives: As the storage medium in high-capacity USB flash drives.
  • Memory Cards: Used in some types of memory cards, particularly in the past.

Features:

  • Capacity: 1Gb (Gigabit) NAND Flash Memory
  • Organization: Organized as 64M x 16
  • Voltage: Operates at a specified voltage level (typically 3.3V or 1.8V – check datasheet for exact specification).
  • Interface: Parallel interface for data transfer.
  • Package: Available in a standard package type suitable for surface mount assembly.
  • Temperature Range: Industrial temperature range may be supported for demanding applications (check datasheet).
  • Data Retention: Designed for long-term data retention.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Density: Provides a significant amount of storage in a small package.
  • Reliable Performance: Designed for robust performance and endurance.
  • Cost-Effective: Offers a cost-effective storage solution for various applications.
  • Compact Size: Small package size enables integration into space-constrained devices.

Additional Details:

The KFG1G16U2D-HIB6000 uses NAND flash technology, which allows for high-density storage at a relatively low cost. It is typically used in applications where data retention is critical. The performance characteristics, such as read and write speeds, depend on the specific controller and interface used in the final product. For detailed specifications, refer to the official Samsung datasheet for this part number.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess