EN
  • EN
  • DE

K9F2G08U0A-PIB0

Part No K9F2G08U0A-PIB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description 2GB Nand Flash, Ind Temp, Lead Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971826-K9F2G08U0A-PIB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F2G08U0A-PIB0 CAD Model

Description

The K9F2G08U0A-PIB0 is a 2Gbit NAND Flash memory device manufactured by Samsung. It is organized as (2K + 64) Bytes x 64 pages x 2048 blocks. This device is designed for mass storage applications and is commonly used in various consumer electronics and industrial devices.

Applications:

  • Solid State Drives (SSDs).
  • USB flash drives.
  • Memory cards (SD, microSD).
  • Embedded systems for storing operating systems and application data.
  • Digital cameras and camcorders.

Features:

  • 2Gbit (256M x 8) NAND Flash Memory.
  • Supply voltage: 2.7V to 3.6V.
  • Page size: (2K + 64) Bytes.
  • Block size: (128K + 4K) Bytes.
  • Data transfer rate: Up to 40MB/s.
  • Operating temperature: -40°C to 85°C.

Benefits:

  • High storage capacity: Provides ample storage for large files and applications.
  • Fast data transfer: Enables quick read and write operations, improving system performance.
  • Non-volatile storage: Retains data even when power is removed.
  • Compact size: Allows for integration into small form factor devices.
  • High endurance: Withstands a large number of program/erase cycles.

Additional Details:

The K9F2G08U0A-PIB0 operates within a supply voltage range of 2.7V to 3.6V, making it suitable for battery-powered devices. The page size of (2K + 64) Bytes and block size of (128K + 4K) Bytes are standard for NAND flash memory devices. The data transfer rate of up to 40MB/s enables fast read and write operations, enhancing overall system responsiveness. This NAND flash memory device is designed for applications requiring reliable and high-capacity storage. Its wide operating temperature range ensures it can function in various environmental conditions. The device is commonly used in solid-state drives, USB flash drives, memory cards, and embedded systems. The non-volatile nature of NAND flash memory ensures that data is retained even when power is removed, making it ideal for storage applications. The high endurance of the device ensures that it can withstand a large number of program/erase cycles, extending its lifespan.

Samsung's reputation for producing high-quality memory devices ensures the reliability and performance of the K9F2G08U0A-PIB0. Its robust design and manufacturing quality make it a suitable choice for demanding storage applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess