The GigaDevice GD32F303RGT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core. This versatile microcontroller is designed for a wide range of embedded applications that demand significant processing power, low power consumption, and a rich set of peripherals. It offers a balance of performance, efficiency, and cost-effectiveness.
Applications
- Industrial Automation
- Motor Control
- Consumer Electronics
- IoT Devices
- Medical Devices
- Automotive Applications
Features
- ARM Cortex-M4 core with FPU (Floating Point Unit)
- Operating frequency up to 120MHz
- Up to 1024KB Flash memory
- Up to 96KB SRAM
- Multiple timers (General Purpose, Advanced Control)
- ADCs (Analog-to-Digital Converters)
- DACs (Digital-to-Analog Converters)
- Communication interfaces: USART, SPI, I2C, CAN
- USB OTG
- Operating voltage: 2.6V to 3.6V
- Package: LQFP64
Benefits
- High processing power for complex algorithms and real-time control
- Low power consumption for energy-efficient operation
- Large memory capacity for storing code and data
- Rich set of peripherals for versatile connectivity
- Cost-effective solution for embedded systems
- Easy to use development tools and software libraries
The GD32F303RGT6's ARM Cortex-M4 core provides a powerful platform for executing complex algorithms and managing real-time control tasks. The integrated FPU enables efficient processing of floating-point operations. The large flash and SRAM memory provide ample space for storing code and data. The microcontroller's comprehensive set of peripherals, including timers, ADCs, DACs, and communication interfaces, allows for seamless integration with a wide range of external devices and sensors. The LQFP64 package provides a compact and easy-to-use form factor. This microcontroller is well-suited for applications requiring high performance, low power consumption, and a rich set of features.