EN
  • EN
  • DE

K9F1G08U0B-PCB0

Part No K9F1G08U0B-PCB0
Manufacturer Samsung
Catalog Flash
Description SLC NAND Flash Parallel 3.3V 1G-bit 128M x 8 25us 48-Pin TSOP-I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 288363-K9F1G08U0B-PCB0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name K9F1G08U0B
Introduction Date September 26, 2006
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian K9F1G08U0B-PCB0 CAD Model

Description

The K9F1G08U0B-PCB0, also known as the K9F1G08, is a 1G-bit NAND flash memory chip manufactured by Samsung Electronics. It is a single-level cell (SLC) NAND chip, which means that each cell can store only one bit of data. SLC NAND chips are faster and more reliable than multi-level cell (MLC) NAND chips, but they are also more expensive.

The K9F1G08-PCB0 is organized as 128M x 8 bits, meaning that it has 128 million rows and 8 columns. It has a page size of 2,112 bytes and a block size of 128KB. The chip supports both read and write operations, and it has a speed of up to 25MHz.

The K9F1G08-PCB0 is available in a 48-pin TSOP-I package. It is a lead-free package and it complies with the RoHS directive. The chip has a wide operating temperature range of -40°C to +85°C.

The K9F1G08-PCB0 is a popular choice for a wide range of applications, including:

  • Solid state drives (SSDs)
  • USB flash drives
  • Memory cards
  • Digital cameras
  • MP3 players
  • Mobile phones
  • Portable gaming devices
  • Industrial applications

The K9F1G08-PCB0 is a reliable and high-performance NAND flash memory chip that is well-suited for a wide range of applications.

Here is a more detailed description of some of the key features and benefits of the K9F1G08-PCB0:

  • High performance: The K9F1G08-PCB0 has a speed of up to 25MHz, which makes it one of the fastest SLC NAND chips on the market. This makes it ideal for applications where performance is critical, such as SSDs and USB flash drives.
  • Reliability: The K9F1G08-PCB0 is a highly reliable chip with a long lifespan. It is also resistant to data corruption, even in harsh environments.
  • Low power consumption: The K9F1G08-PCB0 consumes very little power, making it ideal for portable devices such as smartphones and MP3 players.
  • Wide operating temperature range: The K9F1G08-PCB0 has a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments.

Overall, the K9F1G08-PCB0 is a high-performance, reliable, and low-power NAND flash memory chip that is well-suited for a wide range of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,748 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess