EN
  • EN
  • DE

AT24C01A-10SE-2.7

Part No AT24C01A-10SE-2.7
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817903-AT24C01A-10SE-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C01A-10SE-2.7 CAD Model

Description

The AT24C01A-10SE-2.7 is a 1Kbit (128 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Microchip (formerly Atmel). It utilizes a 2-wire serial interface and is designed for low-power applications requiring non-volatile data storage.

Applications

  • Consumer electronics
  • Industrial control systems
  • Metering devices
  • Security systems
  • Automotive electronics
  • Configuration storage

Features

  • 1Kbit (128 x 8) EEPROM: Provides 128 bytes of non-volatile data storage.
  • 2-wire serial interface (I2C): Allows for easy communication with microcontrollers.
  • Low-voltage operation (2.7V): Suitable for battery-powered and low-power applications.
  • Low power consumption: Extends battery life in portable devices.
  • Write protect feature: Prevents accidental data corruption.
  • Self-timed write cycle: Simplifies the write process and reduces system overhead.
  • Small package size: Enables compact designs in space-constrained applications.

Benefits

  • Reliable data storage with non-volatile memory technology.
  • Simplified integration with microcontrollers through the I2C interface.
  • Extended battery life in portable applications due to low power consumption.
  • Data integrity with write protect feature.
  • Reduced system complexity with self-timed write cycle.

Technical Specifications

The AT24C01A-10SE-2.7 operates at a voltage range of 2.7V. It supports I2C clock frequencies up to 100 kHz. The device features a typical endurance of 1,000,000 write cycles. The operating temperature range is typically from -40°C to +85°C. The package is SOIC (Small Outline Integrated Circuit) or similar surface-mount package.

This EEPROM is well-suited for applications requiring a small amount of non-volatile memory with low power consumption and a simple interface, such as storing configuration parameters, calibration data, or serial numbers.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess