EN
  • EN
  • DE

K7K3236T2C-EC40

Part No K7K3236T2C-EC40
Manufacturer Samsung
Catalog DDR
Description DDR2+1Mx36 400MHz Pb-Free FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942266-K7K3236T2C-EC40
Series *
Ultra Librarian 3D Model Ultra Librarian K7K3236T2C-EC40 CAD Model

Description

The Samsung K7K3236T2C-EC40 is a high-performance Double Data Rate (DDR) SDRAM (Synchronous Dynamic Random-Access Memory) component. DDR SDRAM is a type of memory widely used in computer systems for its speed and efficiency in handling data. This particular model is designed to provide fast data access and storage for various applications, including desktop computers, laptops, and other digital devices that require reliable memory.

Applications:

  • Desktop Computers: Used as main system memory to provide fast data access for applications and the operating system.
  • Laptops: Provides memory for portable computing devices, balancing performance and power efficiency.
  • Servers: Used in server systems to handle large amounts of data and support multiple users.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory for real-time data processing.
  • Graphics Cards: Can be used as memory for graphics processing units (GPUs) to store textures and frame buffers.

Features:

  • High Bandwidth: DDR technology allows for high-speed data transfer, improving system performance.
  • Low Power Consumption: Designed to operate with minimal power, suitable for mobile and energy-efficient applications.
  • Synchronous Operation: Synchronized with the system clock for precise data transfer timing.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Density: Offers a large storage capacity in a compact form factor.

Benefits:

  • Improved System Performance: Fast data access leads to quicker application loading and smoother multitasking.
  • Energy Efficiency: Lower power consumption extends battery life in portable devices and reduces energy costs in desktops and servers.
  • Reliable Operation: Designed for stable and consistent performance under various operating conditions.
  • Enhanced Multitasking: Allows the system to handle multiple applications and processes simultaneously without performance degradation.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for a wide range of applications.

This DDR SDRAM component enhances the overall system responsiveness, making it a crucial element for devices that require fast and efficient memory operations. It is engineered to meet the demands of modern computing and digital applications. Due to the nature of memory ICs, specific technical specifications such as timings, voltage requirements, and operating temperatures are crucial for proper integration. Consult the official Samsung datasheet for complete electrical characteristics and operational guidelines when incorporating this component into a design.

You May Also Be Interested in

SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess