EN
  • EN
  • DE

K6X1008C20-GB70

Part No K6X1008C20-GB70
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066868-K6X1008C20-GB70
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6X1008C20-GB70 CAD Model

Description

The K6X1008C20-GB70 is a 1M-bit (128K x 8-bit) CMOS Static Random Access Memory (SRAM) manufactured by Samsung. This SRAM is designed for applications requiring moderate speed and low power consumption. It is typically used in embedded systems, cache memory, and other applications where quick memory access is needed but extremely high speeds are not essential.

Applications

  • Embedded Systems: Used as a memory component in various embedded systems for data storage and retrieval.
  • Cache Memory: Employed in cache memory systems to accelerate data access in processors and microcontrollers.
  • Networking Devices: Integrated into networking equipment for intermediate data storage.
  • Industrial Control Systems: Utilized in industrial automation for data logging and control functions.
  • Consumer Electronics: Found in various consumer electronic devices requiring non-volatile or fast access memory.

Features

  • Moderate Access Time: Offers access times around 70ns, balancing speed and power consumption.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, providing design flexibility.
  • Data Retention: Ensures reliable data storage with good data retention characteristics.
  • CMOS Technology: Utilizes CMOS technology for high reliability and performance.
  • 128K x 8-bit Organization: Organized as 128K words by 8 bits, providing sufficient memory capacity for various applications.

Benefits

  • Balanced Performance: Offers a good balance between speed and power consumption, making it versatile for different applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Storage: Ensures data integrity for reliable system operation.
  • Versatile Application: Suitable for a wide range of applications due to its balanced performance characteristics.
  • Simplified Design: The wide operating voltage range simplifies system integration.

Additional Details

The K6X1008C20-GB70 typically comes in standard packages such as TSOP or SOP for easy integration into PCB designs. Designers should consult the official Samsung datasheet for detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, to ensure proper implementation and performance. Operating temperature ranges and environmental specifications should also be verified to ensure suitability for the intended application environment.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess