EN
  • EN
  • DE

K6T4016C3B-TB55

Part No K6T4016C3B-TB55
Manufacturer Samsung
Catalog SRAM
Description SRAM 256Kx16-55 TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957270-K6T4016C3B-TB55
Series *
Ultra Librarian 3D Model Ultra Librarian K6T4016C3B-TB55 CAD Model

Description

The Samsung K6T4016C3B-TB55 is a high-speed, low-power 256K x 16 bit Static Random Access Memory (SRAM). It is designed for use in applications that require fast data access times and minimal power consumption. This SRAM provides a reliable and efficient memory solution for various electronic systems.

Applications

  • Cache memory in embedded processors
  • Buffer memory in networking equipment
  • Data storage in industrial control systems
  • Memory for portable devices
  • Look-up tables in digital signal processing (DSP) systems

Features

  • Fast access time: Typically around 55ns
  • Low power consumption: Active and standby modes for energy efficiency
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Data retention capability: Ensures data is preserved even during power loss
  • Operating temperature range: Typically 0°C to 70°C
  • Package: Available in various packages like TSOP

Benefits

  • Improved system performance due to fast data access speeds
  • Extended battery life in portable devices due to low power operation
  • Simplified system design with a single 3.3V power supply
  • Easy integration with other digital components using TTL compatible I/O
  • Reliable data storage, even in the event of power failures
  • Versatile application in a wide range of environments

Additional Details

The K6T4016C3B-TB55 utilizes advanced CMOS technology to achieve its low power and high-speed characteristics. The device supports asynchronous operation, meaning read and write cycles are independent of a clock signal. It features separate data input and output pins for simplified memory interfacing. The SRAM is designed to provide stable and reliable operation over its specified voltage and temperature ranges. It's particularly well-suited for applications where high-speed data access is paramount and power efficiency is a significant consideration. The package type dictates the physical mounting requirements for integrating the device into a circuit board.

You May Also Be Interested in

Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess