The Samsung K6T1008U2E-YF10T00 is a high-performance Static Random Access Memory (SRAM) device organized as 128K x 8 bits. This SRAM is designed for applications requiring fast data access and low power consumption, making it suitable for various embedded systems and portable devices.
Applications
- Cache memory for microcontrollers and processors
- Buffer memory in communication systems
- Data logging in industrial equipment
- Memory storage in handheld devices
- Program storage in embedded control systems
Features
- Fast access time: Typically around 10ns
- Low power consumption: Ideal for battery-powered applications
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Data retention capability: Ensures data integrity during power loss
- Operating temperature range: Typically -40°C to 85°C (Industrial Temperature)
- Package: TSOP (Thin Small Outline Package)
Benefits
- Enhanced system performance due to rapid data retrieval
- Extended operational lifespan in battery-dependent systems
- Simplified integration with standard logic circuits
- Preservation of crucial data during power interruptions
- Adaptability to diverse operational environments
Additional Details
The K6T1008U2E-YF10T00 operates with a single 3.3V power supply, simplifying system design and reducing power requirements. Its fast access times and low power consumption are achieved through advanced CMOS technology. The device is designed to maintain data integrity even during power loss, ensuring reliable operation in critical applications. The industrial temperature range allows it to function effectively in harsh environments, making it a versatile choice for a wide range of applications. This SRAM is particularly useful in applications where fast data access and robust performance are essential.