EN
  • EN
  • DE

K6R4008C1C-TC15

Part No K6R4008C1C-TC15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description K6R4008C1C-TC15 Samsung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Non-Compliant
Win Source Part Number 1021161-K6R4008C1C-TC15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6R4008C1C-TC15 CAD Model

Description

The K6R4008C1C-TC15 is a high-performance 4M-bit (512K x 8-bit) CMOS Static Random Access Memory (SRAM) manufactured by Samsung. It's designed for applications where fast access times and reliable data storage are crucial. The SRAM is suitable for use in embedded systems, cache memory, and other high-performance memory applications.

Applications

  • Embedded Systems: Employed as a high-speed memory component in embedded systems for storing frequently accessed data.
  • Cache Memory: Utilized in cache memory systems to accelerate data retrieval in processors and microcontrollers.
  • Networking Equipment: Integrated into networking devices such as routers and switches for fast packet processing.
  • Industrial Control Systems: Used in industrial automation and control systems for real-time data storage and retrieval.
  • Medical Devices: Found in medical equipment requiring reliable and fast memory access.

Features

  • High-Speed Access Time: Offers very fast access times, typically in the range of 15ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Data Retention Capability: Features excellent data retention characteristics, ensuring data integrity even during power loss.
  • CMOS Technology: Fabricated using advanced CMOS technology for high performance and reliability.
  • 512K x 8-bit Organization: Organized as 512K words by 8 bits, providing a substantial memory capacity.

Benefits

  • Improved System Performance: The high-speed access time enhances overall system performance by reducing memory access latency.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Reliable Data Storage: Excellent data retention ensures that critical data is preserved, enhancing system reliability.
  • Versatile Application: Suitable for a wide range of applications due to its high performance and low power characteristics.
  • Simplified System Design: Wide operating voltage range simplifies system integration and reduces the need for complex voltage regulation circuits.

Additional Details

The K6R4008C1C-TC15 is typically available in a standard package, such as a TSOP (Thin Small Outline Package) or SOP (Small Outline Package), for easy integration into printed circuit boards (PCBs). The specific operating temperature range and other environmental specifications should be consulted in the device datasheet to ensure compatibility with the intended application environment. It is important to refer to the official Samsung datasheet for the most accurate and up-to-date technical specifications, including timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
KEC
Lowest to $0.0658
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0643
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess