EN
  • EN
  • DE

K6R1016V1D-JI10

Part No K6R1016V1D-JI10
Manufacturer Samsung
Catalog SRAM
Description SRAM 64Kx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957465-K6R1016V1D-JI10
Series *
Ultra Librarian 3D Model Ultra Librarian K6R1016V1D-JI10 CAD Model

Description

The K6R1016V1D-JI10 is a high-speed 1Mb Static RAM (SRAM) manufactured by Samsung. This memory device is designed for applications requiring fast data access and low power consumption. It is organized as 64K x 16 bits.

Applications

  • Cache memory for microcontrollers and embedded processors
  • Buffer memory in network interface cards (NICs)
  • Frame buffers in LCD displays and graphics controllers
  • Data acquisition systems
  • Industrial control equipment

Features

  • Fast access time (typically 10ns, indicated by 'JI10')
  • Low power consumption suitable for battery-powered applications
  • Single 3.3V power supply for simplified integration
  • TTL-compatible inputs and outputs
  • Available in various package options, including TSOP and SOP
  • Wide operating temperature range for use in various environments
  • Data retention capability ensuring data integrity during power loss

Benefits

  • Improved system performance due to rapid data access
  • Extended battery life in portable devices
  • Simplified board design with single power supply requirement
  • Easy interfacing with standard logic circuits
  • Reliable operation in harsh industrial environments
  • Ensured data integrity even during power outages

Additional Details

The 'V1D' designation likely indicates a specific revision or process technology. The 64K x 16 organization allows for efficient handling of wider data words. This SRAM is well-suited for applications involving frequent read and write cycles. The 'JI10' likely indicates a 10ns access time. This particular SRAM offers a good balance of speed, power consumption, and reliability. Its compact package facilitates efficient board layout. The device is designed to minimize noise and provide stable operation over a wide range of operating conditions. It is RoHS compliant.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess