EN
  • EN
  • DE

K4X4G303PB-4GD8

Part No K4X4G303PB-4GD8
Manufacturer Samsung
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1007+Rohs
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 753922-K4X4G303PB-4GD8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4X4G303PB-4GD8 CAD Model

Description

The K4X4G303PB-4GD8 is a 4Gb (Gigabit) Mobile DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for high-performance, low-power applications, particularly in mobile devices and embedded systems. This memory chip offers a balance of speed, capacity, and power efficiency, making it suitable for a wide range of applications.

Applications:

  • Smartphones and tablets: Used as main memory for application execution and data storage.
  • Digital cameras and camcorders: Employed for image and video buffering and processing.
  • Portable gaming devices: Used to store game data and textures for smooth gameplay.
  • Automotive infotainment systems: Utilized for navigation, multimedia, and driver assistance features.
  • Embedded systems: Integrated into various embedded devices for data storage and processing.

Features:

  • High-speed data transfer: Supports high data transfer rates, typically up to 800MHz or higher.
  • Low power consumption: Designed for low-power operation to extend battery life in portable devices.
  • Double Data Rate (DDR) technology: Transfers data on both rising and falling edges of the clock signal, doubling the data rate.
  • Small form factor: Available in compact packages suitable for mobile devices.
  • Advanced power management features: Includes power-saving modes to minimize energy consumption.

Benefits:

  • Improved system performance: High data transfer rates enable faster application loading and execution.
  • Extended battery life: Low-power operation helps extend battery life in portable devices.
  • Increased memory capacity: 4Gb capacity allows for storing large amounts of data.
  • Compact design: Small form factor enables integration into space-constrained mobile devices.
  • Enhanced reliability: Robust design ensures reliable operation in demanding mobile environments.

Additional Details:

The K4X4G303PB-4GD8 is organized as [Memory organization, e.g., 32M x 16 x 8]. It supports various operating modes, including normal mode, low-power mode, and deep power-down mode. The device is designed to operate over a wide temperature range. It is commonly used where high memory bandwidth and low power consumption are critical requirements.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess