The K4W2G1646P-HC12 is a 2Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) manufactured by Samsung. It's designed for high-performance memory applications, offering a balance of speed, density, and power efficiency.
Applications
- Desktop and laptop computers
- Graphics cards
- Gaming consoles
- Networking devices
- Embedded systems
Features
- 2Gb (256M x 8) memory organization
- DDR3 interface with data rates up to 1600 Mbps (PC3-12800)
- Operating voltage of 1.5V
- 8-bit prefetch architecture
- Double data rate architecture; two data transfers per clock cycle
- Auto precharge option for single row activation
- ZQ calibration to optimize signal integrity
- Available in FBGA (Fine-Pitch Ball Grid Array) package
Benefits
- High memory bandwidth for demanding applications.
- Increased system performance with fast data transfer rates.
- Reduced power consumption compared to older DDR technologies.
- Improved signal integrity through ZQ calibration.
- Compact form factor with FBGA packaging.
Technical Specifications
The K4W2G1646P-HC12 operates at a voltage of 1.5V and is compliant with JEDEC standards for DDR3 SDRAM. The device supports various timing parameters and configurations to optimize performance for different applications. The FBGA package offers a small footprint and excellent thermal performance.
The DDR3 architecture enables high data transfer rates by transferring data on both the rising and falling edges of the clock signal. The 8-bit prefetch architecture further enhances performance by fetching multiple data bits per memory access.
The K4W2G1646P-HC12 is designed for reliability and is commonly used in a wide range of consumer and industrial applications where high-performance memory is required.