EN
  • EN
  • DE

K4T51163QQ-BPE7

Part No K4T51163QQ-BPE7
Manufacturer Samsung
Catalog DDR
Description DDR2-800 32Mx16 Pb-Free Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942508-K4T51163QQ-BPE7
Series *
Ultra Librarian 3D Model Ultra Librarian K4T51163QQ-BPE7 CAD Model

Description

The Samsung K4T51163QQ-BPE7 is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. It's designed for use in a variety of applications requiring high memory bandwidth and efficient data processing. This specific part number indicates a specific configuration and performance grade within Samsung's DDR2 memory offerings.

Applications

  • Desktop Computers: Used as main system memory (RAM) to store active data and program code.
  • Laptop Computers: Provides memory for portable computing devices.
  • Graphics Cards: Acts as video memory (VRAM) for storing textures, frame buffers, and other graphics-related data.
  • Gaming Consoles: Used for storing game assets, levels, and game state data.
  • Networking Devices: Provides memory for routers, switches, and other network infrastructure equipment.
  • Embedded Systems: Can be utilized in specialized embedded applications requiring DDR2 memory.

Features

  • DDR2 Technology: Offers higher bandwidth and improved performance compared to DDR SDRAM.
  • 512Mb Density: Provides a capacity of 512 Megabits (64MB) of memory.
  • Data Rate: Operates at a specific data transfer rate, indicated by the BPE7 suffix (exact speed needs to be confirmed via datasheet, likely 800MHz).
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, allowing for higher operating speeds.
  • Differential Clock Inputs: Provides better noise immunity and timing accuracy.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Increased System Performance: Provides fast memory access, improving application responsiveness and overall system speed.
  • High Bandwidth: Enables efficient data transfer for demanding applications such as gaming and video editing.
  • Improved Power Efficiency: DDR2 technology offers better power consumption compared to earlier DDR generations.
  • Reliable Operation: Samsung's memory components are known for their reliability and stability.
  • Compatibility: Designed to be compatible with systems supporting DDR2 memory.

Additional Details

The K4T51163QQ-BPE7 is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting onto a printed circuit board. It requires a specific supply voltage, which is typically 1.8V for DDR2 SDRAM. The timing characteristics, such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP), are crucial for proper operation and must be configured correctly in the system's BIOS or memory controller. The 'BPE7' suffix indicates the speed grade and timing parameters of this specific part. Further details can be found in the official Samsung datasheet for this memory chip.

You May Also Be Interested in

Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess