EN
  • EN
  • DE

K4T51163QF-BCF7

Part No K4T51163QF-BCF7
Manufacturer Samsung
Catalog DDR
Description DDR2-800 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941773-K4T51163QF-BCF7
Series *
Ultra Librarian 3D Model Ultra Librarian K4T51163QF-BCF7 CAD Model

Description

The K4T51163QF-BCF7 is a DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. DDR2 SDRAM is a type of synchronous dynamic random-access memory with a high bandwidth interface, used to provide temporary storage for frequently accessed data and instructions in computer systems. This particular module is designed for use in a variety of applications requiring high-speed and reliable memory performance.

Applications:

  • Desktop and Laptop Computers: Used as the main system memory (RAM) to store data and instructions for the operating system and applications.
  • Graphics Cards: Integrated into graphics cards to provide fast memory access for rendering images and videos.
  • Gaming Consoles: Employed to support high-performance gaming experiences by storing game data and textures.
  • Networking Devices: Used in routers, switches, and other networking equipment for buffering and processing network traffic.
  • Embedded Systems: Utilized in industrial and automotive applications where reliable, high-speed memory is essential.

Features:

  • DDR2 Technology: Provides higher bandwidth compared to DDR SDRAM, improving data transfer rates.
  • High Capacity: Offers a substantial amount of memory storage in a single chip.
  • Low Power Consumption: Designed to operate efficiently, reducing power usage and heat generation.
  • High-Speed Data Transfer: Facilitates quick and efficient data access for improved system performance.
  • Reliable Performance: Engineered for stable and consistent operation in demanding environments.

Benefits:

  • Improved System Performance: Enhances the overall speed and responsiveness of computer systems and other devices.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Supports smooth and immersive gaming experiences with fast data access for rendering complex graphics.
  • Efficient Data Processing: Enables quick and efficient processing of large datasets in networking and embedded systems.
  • Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices and lower operating costs in other applications.

Technical Specifications: The K4T51163QF-BCF7 typically operates at specific frequencies and timings as defined by the DDR2 standard. It is crucial to refer to the official Samsung datasheet for detailed specifications such as clock speed, voltage requirements, and timing parameters to ensure proper integration and optimal performance in the target application.

You May Also Be Interested in

Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess