EN
  • EN
  • DE

K4T1G164QJBCF7000

Part No K4T1G164QJBCF7000
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066767-K4T1G164QJBCF7000
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4T1G164QJBCF7000 CAD Model

Description

The K4T1G164QJB-CF7000 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It's designed to provide high-speed data access, making it suitable for applications requiring fast and reliable memory performance.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Networking devices
  • Embedded systems
  • Consumer electronics

Features

  • High-speed synchronous operation
  • Double data rate (DDR3) architecture
  • Low power consumption
  • Burst mode operation for efficient data transfer
  • Programmable read latency

Benefits

  • Improved system performance due to fast memory access
  • Energy efficiency
  • Enhanced data transfer speeds for demanding applications
  • Increased system reliability
  • Cost-effective memory solution

Additional Details

The K4T1G164QJB-CF7000 is designed to comply with JEDEC standards for DDR3 SDRAM, ensuring compatibility across a broad spectrum of systems. Its packaging adheres to standard form factors, streamlining integration into circuit boards. The 1G signifies 1 Gigabit. This DDR3 SDRAM proves valuable for endeavors demanding significant memory capacity coupled with rapid data access. Supporting various operating modes and power-saving capabilities, it offers versatility to meet diverse system requirements. Engineered for consistent performance across an extensive temperature range, it's apt for deployment in numerous environments. Samsung’s K4T1G164QJB-CF7000 is widely implemented in equipment requiring sizable memory capacity along with high-speed capabilities. DDR3 memory is faster and consumes less power than its predecessors. This particular model's specifications make it suited for high-performance applications.

You May Also Be Interested in

Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0222
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0405
STMicroelectronics
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KEC
Lowest to $0.0658

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess