EN
  • EN
  • DE

K4T1G164QEHCE8

Part No K4T1G164QEHCE8
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066763-K4T1G164QEHCE8
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4T1G164QEHCE8 CAD Model

Description

The K4T1G164QEHCE8 is a high-performance DDR3 SDRAM chip manufactured by Samsung. It is designed to provide fast and reliable memory access for a wide range of applications, balancing speed, capacity, and power efficiency.

Applications

  • Desktop PCs: Used as the primary system memory for improved multitasking and application performance.
  • Laptop Computers: Provides the necessary memory for smooth operation and extended battery life.
  • Servers: Offers reliable and high-capacity memory for demanding server applications.
  • Networking Devices: Used in routers and switches for packet buffering and high-speed data transfer.
  • Embedded Systems: Integrated into industrial control systems and other embedded applications requiring fast and reliable memory.

Features

  • DDR3 Technology: Provides high-speed data transfer rates for improved system performance.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), reducing power consumption and heat generation.
  • High Capacity: Offers a large memory capacity, allowing for the storage of significant amounts of data and code.
  • Advanced Packaging: Utilizes advanced packaging techniques for improved thermal performance and reliability.
  • Error Correction (Optional): May support error correction codes (ECC) for enhanced data integrity in critical applications.

Benefits

  • Improved System Responsiveness: Fast data transfer rates result in quicker application loading times and smoother multitasking.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices and reduces energy costs in desktop systems.
  • Enhanced Reliability: Error correction capabilities (if present) ensure data integrity, minimizing the risk of system crashes and data loss.
  • Increased System Capacity: Large memory capacity allows for more applications to run simultaneously without performance degradation.
  • Optimized for Demanding Applications: Provides the necessary memory performance for gaming, video editing, and other resource-intensive tasks.

Additional Details

The K4T1G164QEHCE8 DDR3 SDRAM chip features a specific organization and timing parameters detailed in the manufacturer's datasheet. The 'EHCE8' suffix denotes the specific speed grade, which determines the clock frequency and data transfer rate supported by the chip. It conforms to industry standards for DDR3 memory, ensuring compatibility and interoperability with compatible platforms.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess