EN
  • EN
  • DE

OP177AZ/883

Part No OP177AZ/883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011921-OP177AZ/883
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP177AZ/883 CAD Model

Description

The OP177AZ/883 is a precision operational amplifier from Analog Devices Inc., renowned for its high-performance electronic components. This operational amplifier stands out with its ultra-precision metrics, making it an ideal choice for applications that demand the highest accuracy and stability.

Key Features and Benefits

  • Ultra-Precision Performance: The OP177AZ/883 boasts an outstanding offset voltage of 25 µV max and a low drift of 0.6 µV/°C max, ensuring reliable and consistent performance across a wide range of temperatures.
  • High Gain Bandwidth: With a gain bandwidth product of 600 kHz, this operational amplifier is capable of handling high-frequency signals while maintaining precision.
  • Low Noise: The device features low noise density, making it suitable for sensitive applications where signal integrity is paramount.
  • Wide Power Supply Range: It operates effectively with a dual supply voltage ranging from ±4 V to ±18 V or a single supply voltage, providing flexibility in various circuit designs.
  • Robust Design: The OP177AZ/883 is characterized by its robust construction, which includes a hermetic package that ensures long-term reliability and protection from harsh environmental conditions.

Applications

The precision and reliability of the OP177AZ/883 make it suitable for a wide array of applications, including:

  • Precision instrumentation
  • Test equipment
  • High-quality audio equipment
  • Data acquisition systems
  • Industrial process controls
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Product Specifications

Parameter Value
Offset Voltage 25 µV max
Offset Voltage Drift 0.6 µV/°C max
Gain Bandwidth Product 600 kHz
Supply Voltage Range ±4 V to ±18 V
Package Hermetic

In conclusion, the OP177AZ/883 from Analog Devices Inc. is a top-tier operational amplifier that delivers exceptional precision and stability, suitable for the most demanding applications in various industries.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess