EN
  • EN
  • DE

K4T1G084QRHCF70GG

Part No K4T1G084QRHCF70GG
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066761-K4T1G084QRHCF70GG
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4T1G084QRHCF70GG CAD Model

Description

The K4T1G084QRHCF70GG is a high-performance DDR3 SDRAM component manufactured by Samsung. This memory chip is designed to meet the demanding requirements of modern computing and electronic devices, offering a balance of speed, power efficiency, and capacity.

Applications

  • Desktop and Laptop Computers: Used as main system memory to improve application responsiveness and multitasking capabilities.
  • Gaming Consoles: Provides the necessary bandwidth and capacity for smooth gameplay and high-resolution graphics.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet processing and data buffering.
  • Embedded Systems: Integrated into various embedded systems requiring high-speed memory, such as industrial control systems and medical devices.
  • Graphics Cards: Serves as video memory (VRAM) to accelerate graphics processing and rendering.

Features

  • High-Speed Data Transfer: DDR3 technology enables fast data transfer rates, improving overall system performance.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), reducing power consumption and heat generation.
  • High Capacity: Offers a significant memory capacity, allowing for the storage of large amounts of data and code.
  • Advanced Packaging: Utilizes advanced packaging technology for improved thermal performance and reliability.
  • Error Correction: Supports error correction codes (ECC) for enhanced data integrity.

Benefits

  • Improved System Performance: High-speed data transfer rates result in faster application loading times and smoother multitasking.
  • Reduced Power Consumption: Low voltage operation lowers power consumption, extending battery life in portable devices and reducing energy costs in desktop systems.
  • Enhanced Reliability: Error correction capabilities ensure data integrity, minimizing the risk of system crashes and data loss.
  • Increased System Responsiveness: Large memory capacity allows for more applications to run simultaneously without performance degradation.
  • Optimized Gaming Experience: Provides the necessary bandwidth and capacity for smooth, high-resolution gaming.

Additional Details

The K4T1G084QRHCF70GG DDR3 SDRAM chip features a specific organization and timing parameters detailed in the manufacturer's datasheet. It is designed to be compatible with a wide range of DDR3-compatible platforms. The specific speed grade is indicated by the '70GG' suffix, it determines the clock frequency and data transfer rate supported by the chip. This component complies with industry standards for DDR3 memory, ensuring compatibility and reliability.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess