EN
  • EN
  • DE

LFB182G45BG5V513

Part No LFB182G45BG5V513
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Frequency 2.45 GHz
Length 1.6 mm
RoHS Compliant
Width 800 µm
Win Source Part Number 1069423-LFB182G45BG5V513
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFB182G45BG5V513 CAD Model

Description

The LFB182G45BG5V513 is a Murata Electronics inductor designed for high-frequency applications. It's part of their LFB series, known for its compact size and excellent performance in impedance matching and filtering within wireless communication devices.

Applications

  • RF circuits in smartphones
  • Wireless LAN modules
  • Bluetooth devices
  • Cellular communication systems (e.g., 4G/5G front-end modules)
  • GPS receivers
  • High-frequency filtering circuits

Features

  • Small size: 1.6mm x 0.8mm (1608 size)
  • High Q factor
  • Tight inductance tolerance
  • Excellent self-resonant frequency (SRF)
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Space Saving: The small size allows for high-density mounting on printed circuit boards, essential for compact devices.
  • Improved Signal Quality: High Q factor minimizes energy loss and ensures efficient signal transmission.
  • Precise Circuit Performance: Tight inductance tolerance guarantees consistent and predictable circuit behavior.
  • Wide Frequency Range: High SRF allows for operation at high frequencies without performance degradation.
  • Simplified Assembly: SMT package enables automated and efficient assembly processes.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The LFB182G45BG5V513 inductor has an inductance value of 0.045uH (45nH). It is often used in impedance matching networks to optimize signal transfer between different circuit stages. The high self-resonant frequency ensures that the inductor behaves as an inductor over a broad range of frequencies, preventing unwanted resonances. This component is a crucial element in ensuring the proper functioning of many wireless and RF communication systems by providing impedance matching and filtering functions critical for signal integrity. Its compact size and reliable performance make it a popular choice in applications where space is limited and performance is paramount.

You May Also Be Interested in

Samsung
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0222
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess