EN
  • EN
  • DE

K4T1G084QJ-BCF8

Part No K4T1G084QJ-BCF8
Manufacturer Samsung
Catalog DDR
Description DDR2-1066 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941893-K4T1G084QJ-BCF8
Series *
Ultra Librarian 3D Model Ultra Librarian K4T1G084QJ-BCF8 CAD Model

Description

The Samsung K4T1G084QJ-BCF8 is a 1Gbit DDR2 SDRAM component. It is designed for applications requiring high bandwidth and efficient memory performance. This memory chip offers a balance of speed, density, and power consumption, making it suitable for a range of computing and embedded systems.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking devices
  • Digital TVs
  • Set-top boxes

Features

  • 1Gbit (128M x 8) memory density
  • DDR2 interface for high-speed data transfer
  • Operating frequency up to 800MHz
  • Double data rate architecture; two data transfers per clock cycle
  • Differential clock inputs (CK, /CK)
  • Data mask (DM) for write masking
  • On-chip DLL (Delay-Locked Loop) for improved timing
  • Lead-free and RoHS compliant

Benefits

  • Enhanced system performance due to high memory bandwidth
  • Improved graphics rendering capabilities
  • Efficient data processing in networking applications
  • Reduced power consumption compared to older memory technologies
  • Increased memory capacity for demanding applications

Technical Specifications

The K4T1G084QJ-BCF8 operates at a voltage of 1.8V. It supports various DDR2 features such as prefetch of 4 bits per memory location. The component is available in a FBGA (Fine-pitch Ball Grid Array) package for surface mounting on PCBs. The operating temperature range is typically from 0°C to 85°C. It is designed to meet the JEDEC standards for DDR2 SDRAM.

This DDR2 SDRAM device offers a reliable and cost-effective memory solution for diverse applications. Its high-speed interface and large capacity contribute to improved overall system performance.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess