EN
  • EN
  • DE

K4S643232CUC80

Part No K4S643232CUC80
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066754-K4S643232CUC80
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S643232CUC80 CAD Model

Description

The Samsung K4S643232CU-C80 is a 64Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip. This memory component is designed for a wide array of applications needing high-speed data access and storage. It is a product of Samsung, a well-known manufacturer of memory solutions.

Applications

  • Graphics cards
  • Networking devices
  • Consumer electronics
  • Embedded systems
  • Gaming consoles

Features

  • 64Mbit Density: Providing ample memory space for various applications.
  • SDRAM Technology: Delivering high-speed data transfer due to synchronous operation with the system clock.
  • Multiple Banks: Organized into multiple banks to enable concurrent access, thereby enhancing performance.
  • JEDEC Standard: Compliant with industry standards to ensure broad compatibility.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices.

Benefits

  • High Performance: Facilitates fast data access and processing, thus boosting overall system performance.
  • Reliability: Samsung's known for quality ensures a dependable memory solution.
  • Compatibility: JEDEC compliance guarantees seamless integration with current systems.
  • Cost-Effective: Offering a good balance between performance and cost, making it ideal for a variety of applications.
  • Efficient Power Use: Reducing power consumption to extend battery life in portable devices.

Additional Details

The K4S643232CU-C80 operates at around 133 MHz. It uses a 32-bit data width. A power supply of 3.3V is needed. The operating temperature typically ranges from 0°C to 70°C. It is usually in TSOP (Thin Small Outline Package) form for easy mounting.

This memory chip is key in devices where fast and reliable data handling is vital. Its inclusion improves system response and functionality.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess