EN
  • EN
  • DE

K4S641632F-TC60T00

Part No K4S641632F-TC60T00
Manufacturer Samsung
Catalog SD
Description SD 4Mx16-60 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945735-K4S641632F-TC60T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S641632F-TC60T00 CAD Model

Description

The K4S641632F-TC60T00 is a 64M x 16 bit Synchronous DRAM (SDRAM) component manufactured by Samsung. This memory chip is designed for applications requiring high-speed data transfer and substantial memory capacity.

Applications

  • Graphics cards
  • Gaming Consoles
  • Networking Devices
  • Embedded Systems
  • Industrial Control Systems

Features

  • 64M x 16 bit configuration
  • Synchronous operation, synchronized to a clock signal
  • LVTTL compatible inputs and outputs
  • Single 3.3V (±0.3V) power supply
  • Four internal banks for concurrent operations
  • Programmable burst length (1, 2, 4, 8, full page)
  • Programmable burst type (sequential & interleaved)
  • CAS Latency (CL) of 2 or 3 clocks
  • Auto Precharge functionality
  • Self Refresh Mode

Benefits

  • High bandwidth for rapid data access
  • Low latency enhances system responsiveness
  • Simplified system integration due to LVTTL compatibility
  • Reduced power consumption with a single power supply
  • Improved memory management via bank architecture
  • Flexible data transfer modes with programmable burst options

Additional Details

The K4S641632F-TC60T00 is a high-speed CMOS, dynamic random-access memory containing 134,217,728 bits. It is internally configured as a quad-bank DRAM with a synchronous interface. All control, address, and data inputs are registered on the positive going edge of the clock (CLK). Read and write accesses to the SDRAM are burst oriented; accesses start at a selected location and continue for a programmed number of locations in a programmed sequence. Burst access is initiated with the registration of an Activate command followed by a Read or Write command. The device provides programmable burst lengths of 1, 2, 4, 8, or full page, with a burst terminate option. An auto precharge function may be enabled to provide a self-timed row precharge that is initiated at the end of the burst sequence. A self refresh mode is also provided, enabling the device to automatically retain data during periods of inactivity.

You May Also Be Interested in

NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess