The K4S641632E-TC1L000 is a SDRAM (Synchronous Dynamic Random-Access Memory) component produced by Samsung. This memory chip is designed to provide efficient and reliable memory storage and retrieval for a range of electronic devices.
Applications:
- Graphics cards
- Consumer electronics (DVD players, set-top boxes)
- Networking equipment
- Embedded systems
- General-purpose computing
Features:
- SDRAM Technology
- High-speed data transfer capabilities
- Low power consumption
- Multiple internal memory banks
- LVTTL compatible interface
- Various package options available
Benefits:
- Provides sufficient memory capacity for target applications
- Enables fast and efficient data processing and retrieval
- Reduces energy usage, contributing to longer battery life or reduced power costs
- Allows simultaneous access to different memory locations, enhancing system performance
- Ensures compatibility with various systems
- Offers design flexibility with multiple package choices
Technical Specifications:
The K4S641632E-TC1L000 typically operates at 3.3V and utilizes SDRAM technology to achieve high-speed data transfer. Specific data rates, timing specifications, and memory capacity are critical for system integration. Refer to the official datasheet for precise details.
In summary, the K4S641632E-TC1L000 is a capable SDRAM solution well-suited for various applications requiring a balance of performance, capacity, and energy efficiency. Its compatibility and features make it a versatile memory option.