The Samsung K4S641632D-TC75000 is a 64M x 16 bit Synchronous DRAM (SDRAM) component designed for high-speed data access. It is used in various electronic devices requiring memory for data storage and retrieval, especially in applications demanding reliable performance.
Applications
- Graphics Cards
- Networking Equipment
- Printers
- Set-Top Boxes
- Gaming Consoles
Features
- 64M x 16 bit organization providing a substantial memory capacity
- Synchronous operation for efficient data transfer
- LVTTL compatible inputs and outputs simplifying interface design
- Single 3.3V power supply reducing power consumption
- Data mask function enhancing data integrity during write operations
- Auto and self refresh capabilities minimizing external control requirements
- Package: TSOP II (Thin Small Outline Package II)
Benefits
- High-speed data transfer rates optimize overall system performance.
- The large memory capacity allows for handling significant data volumes.
- The low voltage operation contributes to energy efficiency.
- The auto refresh feature simplifies memory management, reducing system overhead.
- The TSOP II package facilitates compact designs and efficient PCB layout.
Technical Specifications
The K4S641632D-TC75000 operates at a clock frequency determined by the TC speed grade, which affects read and write cycle timings. It supports burst read and write operations, improving data throughput. It’s designed for compatibility with standard SDRAM controllers. The '75000' likely designates specific manufacturing or testing parameters relevant to the device's performance characteristics.
The device typically operates within a temperature range of 0°C to 70°C, suitable for consumer and industrial applications. The specific speed grade (TC75000) is crucial for matching the memory's performance with the system's requirements.