EN
  • EN
  • DE

K4S561632H-TL75

Part No K4S561632H-TL75
Manufacturer Samsung
Catalog Unclassified Memory
Description SD-133 16Mx16 CL3 Low Pwr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945555-K4S561632H-TL75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632H-TL75 CAD Model

Description

The Samsung K4S561632H-TL75 is a high-speed synchronous dynamic random-access memory (SDRAM) chip. It's designed for use in a wide range of applications requiring fast and reliable memory access, including graphics cards, computer memory, and embedded systems. This SDRAM offers a balance of speed, capacity, and power efficiency, making it a versatile choice for various memory-intensive tasks.

Applications

  • Graphics Cards: Used as video memory (VRAM) in graphics cards to store textures, frame buffers, and other graphical data.
  • Computer Memory: Serves as main system memory (RAM) in desktop and laptop computers.
  • Embedded Systems: Integrated into embedded systems for data storage and processing.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering.
  • Digital TVs: Used in digital televisions for storing and processing video data.

Features

  • High-Speed Data Transfer: Supports high-speed data transfer rates for fast memory access.
  • Synchronous Operation: Synchronous interface ensures reliable data transfer with the system clock.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal, doubling the data transfer rate.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Multiple Bank Operation: Supports multiple memory banks for improved performance.

Benefits

  • Improved System Performance: High-speed data transfer enhances overall system performance.
  • Increased Memory Capacity: Provides ample memory capacity for demanding applications.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: Synchronous operation ensures reliable data storage and retrieval.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed memory.

Additional Details

The K4S561632H-TL75 is a 256Mb SDRAM organized as 4 banks x 512K x 32 bits. It operates at a voltage of 2.5V. The device is available in a TSOP (Thin Small Outline Package) package. Key specifications include a clock frequency of up to 133 MHz and a data transfer rate of up to 266 Mbps. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device supports various memory access modes, including burst mode and single-bit access. Thermal management is important to ensure reliable operation at high temperatures. Adherence to JEDEC standards for SDRAM ensures compatibility with other system components. The -TL75 indicates specific speed grade and temperature range specifications.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess