EN
  • EN
  • DE

K4S561632F-TC75

Part No K4S561632F-TC75
Manufacturer Samsung
Catalog SD
Description SD 16Mx16-75 133 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945551-K4S561632F-TC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632F-TC75 CAD Model

Description

The Samsung K4S561632F-TC75 is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for a wide range of applications requiring moderate memory capacity and speed. It provides a good balance between performance, density, and cost, making it suitable for embedded systems, consumer electronics, and other applications.

Applications:

  • Graphics cards for texture storage and frame buffering
  • Set-top boxes for video decoding and display
  • Printers for temporary storage of print jobs
  • Networking equipment for packet buffering and routing
  • Industrial control systems for data logging and processing

Features:

  • Capacity: 256Mb (32M x 8 bits x 4 banks)
  • Organization: Organized into 4 banks, enabling interleaved access for higher data throughput.
  • Speed: The TC75 speed grade indicates the device's clock frequency or access time capabilities. It is slightly slower than the TC70 variant.
  • Interface: Standard SDRAM interface for easy integration with memory controllers
  • Power Consumption: Optimized for low power consumption, ideal for battery-powered devices.
  • Package: Available in industry-standard packages for ease of mounting and integration.
  • Refresh: Auto and self-refresh modes for data retention during idle periods.

Benefits:

  • Adequate Bandwidth: Provides sufficient bandwidth for typical applications such as video processing and data buffering.
  • Cost-Effective: Offers a cost-effective memory solution for applications not requiring extremely high performance.
  • Reliable Operation: Designed for reliable operation in various environmental conditions.
  • Simplified Integration: Standard SDRAM interface simplifies system design and reduces development time.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.

Additional Details:

The K4S561632F-TC75 operates on a 3.3V power supply and incorporates features such as burst mode operation, programmable burst length, and auto-precharge. Built with Samsung's advanced semiconductor technology, it ensures high reliability and consistent performance. The device adheres to industry standards for SDRAM devices, ensuring compatibility with a wide range of memory controllers and system architectures. The TC75 speed grade specifies the device's maximum clock frequency or minimum access time, which is critical for accurate timing analysis and system design. This SDRAM chip is packaged to facilitate efficient heat dissipation and reliable operation over a broad temperature range.

You May Also Be Interested in

Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess