The SAFEA2G01FA0AR15 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are used to selectively filter signals at specific frequencies and are vital components in many communication systems. They offer excellent performance in terms of selectivity and insertion loss.
Applications
- Mobile Communication Devices
- Wireless LAN (WLAN) Systems
- Satellite Communication
- GPS Receivers
- RF Transceivers
Features
- High Selectivity: Provides sharp attenuation of unwanted signals.
- Low Insertion Loss: Minimizes signal attenuation in the passband.
- Compact Size: Suitable for integration in small devices.
- Surface Mount Device (SMD): Allows for easy automated assembly.
- Stable Performance: Reliable operation over a wide temperature range.
Benefits
- Improved Signal Quality: Reduces noise and interference for clearer communication.
- Extended Communication Range: Enhances receiver sensitivity, allowing for the detection of weaker signals.
- Enhanced System Reliability: Provides consistent performance over time.
- Simplified Design: Reduces the complexity of RF front-end design.
- Cost-Effective Solution: Offers a balance of performance and cost.
Additional Details
The SAFEA2G01FA0AR15 is designed for operation in specific frequency bands commonly used in wireless communication. Its small size and surface mount configuration make it easy to integrate into a wide range of devices. Detailed specifications including center frequency, bandwidth, insertion loss and rejection characteristics can be found in the manufacturer's datasheet.